Capital Lighting, Inc. LSF-20830BLK Lamps-Table Lamps 318625

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Weight: 10 Product Name: One Light Table Lamp UPC: 088675448822
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Weight: 10 Product Name: One Light Table Lamp UPC: 088675448822

Suppliers

Company
Product
Description
Supplier Links
LSF-20830BLK Lamps-Table Lamps - 318625 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20830BLK Lamps-Table Lamps
318625
LSF-20830BLK Lamps-Table Lamps 318625
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Weight: 10 Product Name: One Light Table Lamp UPC: 088675448822

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Black
Weight: 10
Product Name: One Light Table Lamp
UPC: 088675448822

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318625
Product Name LSF-20830BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details