Capital Lighting, Inc. LSF-20142 Lamps-Table Lamps 318624

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Weight: 7.5 Product Name: One Light Table Lamp UPC: 088675448976
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Weight: 7.5 Product Name: One Light Table Lamp UPC: 088675448976

Suppliers

Company
Product
Description
Supplier Links
LSF-20142 Lamps-Table Lamps - 318624 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20142 Lamps-Table Lamps
318624
LSF-20142 Lamps-Table Lamps 318624
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.50 Extension: 9 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Weight: 7.5 Product Name: One Light Table Lamp UPC: 088675448976

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 23.50
Extension: 9
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Chrome
Weight: 7.5
Product Name: One Light Table Lamp
UPC: 088675448976

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318624
Product Name LSF-20142 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details