Capital Lighting, Inc. LSF-20700C Lamps-Table Lamps 318620

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675449690
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675449690

Suppliers

Company
Product
Description
Supplier Links
LSF-20700C Lamps-Table Lamps - 318620 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-20700C Lamps-Table Lamps
318620
LSF-20700C Lamps-Table Lamps 318620
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 34.00 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Product Name: Three Light Table Lamp UPC: 088675449690

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 34.00
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Chrome
Product Name: Three Light Table Lamp
UPC: 088675449690

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318620
Product Name LSF-20700C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details