Capital Lighting, Inc. LSF-105C Lamps-Desk/Piano Lamps 318619

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448631
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448631

Suppliers

Company
Product
Description
Supplier Links
LSF-105C Lamps-Desk/Piano Lamps - 318619 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-105C Lamps-Desk/Piano Lamps
318619
LSF-105C Lamps-Desk/Piano Lamps 318619
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 33.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Weight: 2.6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675448631

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 33.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Weight: 2.6
Product Name: One Light Swing Arm Desk Lamp
UPC: 088675448631

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318619
Product Name LSF-105C Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details