Capital Lighting, Inc. LSF-111BLU Lamps-Desk/Piano Lamps 318610

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Weight: 1.6 Product Name: One Light Clip On Craft Desk Lamp UPC: 088675448693
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Weight: 1.6 Product Name: One Light Clip On Craft Desk Lamp UPC: 088675448693

Suppliers

Company
Product
Description
Supplier Links
LSF-111BLU Lamps-Desk/Piano Lamps - 318610 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-111BLU Lamps-Desk/Piano Lamps
318610
LSF-111BLU Lamps-Desk/Piano Lamps 318610
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Blue Weight: 1.6 Product Name: One Light Clip On Craft Desk Lamp UPC: 088675448693

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Blue
Weight: 1.6
Product Name: One Light Clip On Craft Desk Lamp
UPC: 088675448693

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318610
Product Name LSF-111BLU Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details