Capital Lighting, Inc. LSF-112BLK Lamps-Desk/Piano Lamps 318609

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Metal Clip-On Lamp UPC: 088675449379
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Metal Clip-On Lamp UPC: 088675449379

Suppliers

Company
Product
Description
Supplier Links
LSF-112BLK Lamps-Desk/Piano Lamps - 318609 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-112BLK Lamps-Desk/Piano Lamps
318609
LSF-112BLK Lamps-Desk/Piano Lamps 318609
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Metal Clip-On Lamp UPC: 088675449379

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Metal Clip-On Lamp
UPC: 088675449379

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318609
Product Name LSF-112BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details