Capital Lighting, Inc. LSF-151BLK Lamps-Desk/Piano Lamps 318608

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675151012
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675151012

Suppliers

Company
Product
Description
Supplier Links
LSF-151BLK Lamps-Desk/Piano Lamps - 318608 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-151BLK Lamps-Desk/Piano Lamps
318608
LSF-151BLK Lamps-Desk/Piano Lamps 318608
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black Weight: 6 Product Name: One Light Swing Arm Desk Lamp UPC: 088675151012

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black
Weight: 6
Product Name: One Light Swing Arm Desk Lamp
UPC: 088675151012

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318608
Product Name LSF-151BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details