Capital Lighting, Inc. LSF-1171BLK Lamps-Swing Arm-Wall 318601

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Wall Sconce UPC: 088675450894
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Wall Sconce UPC: 088675450894

Suppliers

Company
Product
Description
Supplier Links
LSF-1171BLK Lamps-Swing Arm-Wall - 318601 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-1171BLK Lamps-Swing Arm-Wall
318601
LSF-1171BLK Lamps-Swing Arm-Wall 318601
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Product Name: One Light Wall Sconce UPC: 088675450894

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 15.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Black
Product Name: One Light Wall Sconce
UPC: 088675450894

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318601
Product Name LSF-1171BLK Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details