Capital Lighting, Inc. LS-21822 Lamps-Table Lamps 318492

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.75 Extension: 10.5 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675450511
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.75 Extension: 10.5 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675450511

Suppliers

Company
Product
Description
Supplier Links
LS-21822 Lamps-Table Lamps - 318492 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21822 Lamps-Table Lamps
318492
LS-21822 Lamps-Table Lamps 318492
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.75 Extension: 10.5 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675450511

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.75
Extension: 10.5
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675450511

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318492
Product Name LS-21822 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details