Capital Lighting, Inc. LS-224PB Lamps-Desk/Piano Lamps 318486

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Brass Weight: 6.4 Product Name: One Light Desk Lamp UPC: 088675224341 Glass: Green
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Brass Weight: 6.4 Product Name: One Light Desk Lamp UPC: 088675224341 Glass: Green

Suppliers

Company
Product
Description
Supplier Links
LS-224PB Lamps-Desk/Piano Lamps - 318486 - Capital Lighting, Inc.
Columbus, OH, USA
LS-224PB Lamps-Desk/Piano Lamps
318486
LS-224PB Lamps-Desk/Piano Lamps 318486
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Brass Weight: 6.4 Product Name: One Light Desk Lamp UPC: 088675224341 Glass: Green

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Brass
Weight: 6.4
Product Name: One Light Desk Lamp
UPC: 088675224341
Glass: Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318486
Product Name LS-224PB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details