Capital Lighting, Inc. LS-5580 Flush Mounts-Other 318485

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 12.75 Bulb Type: G4 Qty: 16 Wattage: 20 Finish: Stainless Steel Weight: 75 Product Name: 16 Light Flush Mount Ceiling Light UPC: 088675438267
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 12.75 Bulb Type: G4 Qty: 16 Wattage: 20 Finish: Stainless Steel Weight: 75 Product Name: 16 Light Flush Mount Ceiling Light UPC: 088675438267

Suppliers

Company
Product
Description
Supplier Links
LS-5580 Flush Mounts-Other - 318485 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5580 Flush Mounts-Other
318485
LS-5580 Flush Mounts-Other 318485
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 12.75 Bulb Type: G4 Qty: 16 Wattage: 20 Finish: Stainless Steel Weight: 75 Product Name: 16 Light Flush Mount Ceiling Light UPC: 088675438267

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 12.75
Bulb
Type: G4
Qty: 16
Wattage: 20
Finish: Stainless Steel
Weight: 75
Product Name: 16 Light Flush Mount Ceiling Light
UPC: 088675438267

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318485
Product Name LS-5580 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details