Capital Lighting, Inc. LS-5424 Flush Mounts-Other 318481

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.25 Length 3.25 Bulb Type: CFL Qty: 1 Wattage: 22 Finish: Aluminum Product Name: One Light Flush Mount Ceiling Light UPC: 088675451662
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.25 Length 3.25 Bulb Type: CFL Qty: 1 Wattage: 22 Finish: Aluminum Product Name: One Light Flush Mount Ceiling Light UPC: 088675451662

Suppliers

Company
Product
Description
Supplier Links
LS-5424 Flush Mounts-Other - 318481 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5424 Flush Mounts-Other
318481
LS-5424 Flush Mounts-Other 318481
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 3.25 Length 3.25 Bulb Type: CFL Qty: 1 Wattage: 22 Finish: Aluminum Product Name: One Light Flush Mount Ceiling Light UPC: 088675451662

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 3.25
Length 3.25
Bulb
Type: CFL
Qty: 1
Wattage: 22
Finish: Aluminum
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675451662

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318481
Product Name LS-5424 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details