Capital Lighting, Inc. LS-5426 Flush Mounts-Other 318480

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 72 Wattage: 3 Finish: Chrome Product Name: 72 Light LED Flush Mount Ceiling Light UPC: 088675451679 Category: Flush Mount Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 72 Wattage: 3 Finish: Chrome Product Name: 72 Light LED Flush Mount Ceiling Light UPC: 088675451679 Category: Flush Mount Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
LS-5426 Flush Mounts-Other - 318480 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5426 Flush Mounts-Other
318480
LS-5426 Flush Mounts-Other 318480
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 72 Wattage: 3 Finish: Chrome Product Name: 72 Light LED Flush Mount Ceiling Light UPC: 088675451679 Category: Flush Mount Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 2.50
Length 2.50
Bulb
Type: LED
Qty: 72
Wattage: 3
Finish: Chrome
Product Name: 72 Light LED Flush Mount Ceiling Light
UPC: 088675451679
Category: Flush Mount
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318480
Product Name LS-5426 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details