Capital Lighting, Inc. LS-21826 Lamps-Table Lamps 318479

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450542
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450542

Suppliers

Company
Product
Description
Supplier Links
LS-21826 Lamps-Table Lamps - 318479 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21826 Lamps-Table Lamps
318479
LS-21826 Lamps-Table Lamps 318479
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675450542

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675450542

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318479
Product Name LS-21826 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details