Capital Lighting, Inc. LS-21840 Lamps-Table Lamps 318470

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675450825
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675450825

Suppliers

Company
Product
Description
Supplier Links
LS-21840 Lamps-Table Lamps - 318470 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21840 Lamps-Table Lamps
318470
LS-21840 Lamps-Table Lamps 318470
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675450825

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675450825

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318470
Product Name LS-21840 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details