Capital Lighting, Inc. LS-21888 Lamps-Table Lamps 318468

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/White Product Name: One Light Table Lamp UPC: 088675451235
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/White Product Name: One Light Table Lamp UPC: 088675451235

Suppliers

Company
Product
Description
Supplier Links
LS-21888 Lamps-Table Lamps - 318468 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21888 Lamps-Table Lamps
318468
LS-21888 Lamps-Table Lamps 318468
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.50 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/White Product Name: One Light Table Lamp UPC: 088675451235

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.50
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/White
Product Name: One Light Table Lamp
UPC: 088675451235

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318468
Product Name LS-21888 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details