Capital Lighting, Inc. LS-21885 Lamps-Table Lamps 318462

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Black Product Name: One Light Table Lamp UPC: 088675451211
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Black Product Name: One Light Table Lamp UPC: 088675451211

Suppliers

Company
Product
Description
Supplier Links
LS-21885 Lamps-Table Lamps - 318462 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21885 Lamps-Table Lamps
318462
LS-21885 Lamps-Table Lamps 318462
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel/Black Product Name: One Light Table Lamp UPC: 088675451211

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel/Black
Product Name: One Light Table Lamp
UPC: 088675451211

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318462
Product Name LS-21885 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details