Capital Lighting, Inc. LS-22112RED Lamps-Table Lamps 318457

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Product Name: One Light Table Lamp UPC: 088675454892
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Product Name: One Light Table Lamp UPC: 088675454892

Suppliers

Company
Product
Description
Supplier Links
LS-22112RED Lamps-Table Lamps - 318457 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22112RED Lamps-Table Lamps
318457
LS-22112RED Lamps-Table Lamps 318457
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Red Product Name: One Light Table Lamp UPC: 088675454892

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Red
Product Name: One Light Table Lamp
UPC: 088675454892

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318457
Product Name LS-22112RED Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details