Capital Lighting, Inc. LS-22113WHT Lamps-Table Lamps 318453

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675454915
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675454915

Suppliers

Company
Product
Description
Supplier Links
LS-22113WHT Lamps-Table Lamps - 318453 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22113WHT Lamps-Table Lamps
318453
LS-22113WHT Lamps-Table Lamps 318453
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675454915

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Table Lamp
UPC: 088675454915

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318453
Product Name LS-22113WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details