PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.50
Bulb
Type: CFL
Qty: 1
Wattage: 11
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675450795
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 318447 |
| Product Name | LS-21850 Lamps-Table Lamps |
| Application | Residential |