Capital Lighting, Inc. LS-21862WHT Lamps-Table Lamps 318442

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675451075
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675451075

Suppliers

Company
Product
Description
Supplier Links
LS-21862WHT Lamps-Table Lamps - 318442 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21862WHT Lamps-Table Lamps
318442
LS-21862WHT Lamps-Table Lamps 318442
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675451075

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Table Lamp
UPC: 088675451075

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318442
Product Name LS-21862WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details