Capital Lighting, Inc. LS-21862BLK Lamps-Table Lamps 318440

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675451068
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675451068

Suppliers

Company
Product
Description
Supplier Links
LS-21862BLK Lamps-Table Lamps - 318440 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21862BLK Lamps-Table Lamps
318440
LS-21862BLK Lamps-Table Lamps 318440
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675451068

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675451068

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318440
Product Name LS-21862BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details