Capital Lighting, Inc. LS-21890 Lamps-Table Lamps 318439

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451242
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451242

Suppliers

Company
Product
Description
Supplier Links
LS-21890 Lamps-Table Lamps - 318439 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21890 Lamps-Table Lamps
318439
LS-21890 Lamps-Table Lamps 318439
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675451242

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.50
Length 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675451242

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318439
Product Name LS-21890 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details