Capital Lighting, Inc. LS-22017 Lamps-Table Lamps 318429

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675453475
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675453475

Suppliers

Company
Product
Description
Supplier Links
LS-22017 Lamps-Table Lamps - 318429 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22017 Lamps-Table Lamps
318429
LS-22017 Lamps-Table Lamps 318429
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Bronze Product Name: One Light Table Lamp UPC: 088675453475

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Bronze
Product Name: One Light Table Lamp
UPC: 088675453475

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318429
Product Name LS-22017 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details