Capital Lighting, Inc. LS-22102CLR Lamps-Table Lamps 318428

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Clear Product Name: One Light Table Lamp UPC: 088675454519
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Clear Product Name: One Light Table Lamp UPC: 088675454519

Suppliers

Company
Product
Description
Supplier Links
LS-22102CLR Lamps-Table Lamps - 318428 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22102CLR Lamps-Table Lamps
318428
LS-22102CLR Lamps-Table Lamps 318428
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Clear Product Name: One Light Table Lamp UPC: 088675454519

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Clear
Product Name: One Light Table Lamp
UPC: 088675454519

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318428
Product Name LS-22102CLR Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details