Capital Lighting, Inc. LS-22050 Lamps-Table Lamps 318426

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453901
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453901

Suppliers

Company
Product
Description
Supplier Links
LS-22050 Lamps-Table Lamps - 318426 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22050 Lamps-Table Lamps
318426
LS-22050 Lamps-Table Lamps 318426
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675453901

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675453901

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318426
Product Name LS-22050 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details