Capital Lighting, Inc. LS-22063SILV Lamps-Desk/Piano Lamps 318425

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675454038
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675454038

Suppliers

Company
Product
Description
Supplier Links
LS-22063SILV Lamps-Desk/Piano Lamps - 318425 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22063SILV Lamps-Desk/Piano Lamps
318425
LS-22063SILV Lamps-Desk/Piano Lamps 318425
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675454038

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Silver
Product Name: One Light Desk Lamp
UPC: 088675454038

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318425
Product Name LS-22063SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details