Capital Lighting, Inc. LS-22057 Lamps-Table Lamps 318421

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675453956
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675453956

Suppliers

Company
Product
Description
Supplier Links
LS-22057 Lamps-Table Lamps - 318421 - Capital Lighting, Inc.
Columbus, OH, USA
LS-22057 Lamps-Table Lamps
318421
LS-22057 Lamps-Table Lamps 318421
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 26.25 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: White Product Name: One Light Table Lamp UPC: 088675453956

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.25
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: White
Product Name: One Light Table Lamp
UPC: 088675453956

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318421
Product Name LS-22057 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details