Capital Lighting, Inc. LS-21983BLK Lamps-Table Lamps 318406

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675453260
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675453260

Suppliers

Company
Product
Description
Supplier Links
LS-21983BLK Lamps-Table Lamps - 318406 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21983BLK Lamps-Table Lamps
318406
LS-21983BLK Lamps-Table Lamps 318406
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Table Lamp UPC: 088675453260

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675453260

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318406
Product Name LS-21983BLK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details