Capital Lighting, Inc. LS-21981WHT Lamps-Table Lamps 318404

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675453291
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675453291

Suppliers

Company
Product
Description
Supplier Links
LS-21981WHT Lamps-Table Lamps - 318404 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21981WHT Lamps-Table Lamps
318404
LS-21981WHT Lamps-Table Lamps 318404
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 16.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Table Lamp UPC: 088675453291

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 16.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Table Lamp
UPC: 088675453291

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318404
Product Name LS-21981WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details