PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Brown
Product Name: One Light Table Lamp
UPC: 088675453239
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 318401 |
| Product Name | LS-21985 Lamps-Table Lamps |
| Application | Residential |