Capital Lighting, Inc. LS-21997 Lamps-Table Lamps 318400

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675453055
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675453055

Suppliers

Company
Product
Description
Supplier Links
LS-21997 Lamps-Table Lamps - 318400 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21997 Lamps-Table Lamps
318400
LS-21997 Lamps-Table Lamps 318400
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675453055

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675453055

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318400
Product Name LS-21997 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details