Capital Lighting, Inc. LSF-21330 Lamps-Table Lamps 318399

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 6.6 Product Name: One Light Table Lamp UPC: 088675449508
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 6.6 Product Name: One Light Table Lamp UPC: 088675449508

Suppliers

Company
Product
Description
Supplier Links
LSF-21330 Lamps-Table Lamps - 318399 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21330 Lamps-Table Lamps
318399
LSF-21330 Lamps-Table Lamps 318399
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Walnut Weight: 6.6 Product Name: One Light Table Lamp UPC: 088675449508

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Walnut
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 088675449508

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318399
Product Name LSF-21330 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details