Capital Lighting, Inc. LSF-21368 Lamps-Table Lamps 318393

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Gold Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 088675449454
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Gold Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 088675449454

Suppliers

Company
Product
Description
Supplier Links
LSF-21368 Lamps-Table Lamps - 318393 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21368 Lamps-Table Lamps
318393
LSF-21368 Lamps-Table Lamps 318393
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.75 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Brushed Gold Bronze Weight: 12 Product Name: One Light Table Lamp UPC: 088675449454

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.75
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Brushed Gold Bronze
Weight: 12
Product Name: One Light Table Lamp
UPC: 088675449454

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318393
Product Name LSF-21368 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details