Capital Lighting, Inc. LSF-21415 Lamps-Table Lamps 318391

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Qty: 1 Wattage: 1 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675449867
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Qty: 1 Wattage: 1 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675449867

Suppliers

Company
Product
Description
Supplier Links
LSF-21415 Lamps-Table Lamps - 318391 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21415 Lamps-Table Lamps
318391
LSF-21415 Lamps-Table Lamps 318391
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Bulb Qty: 1 Wattage: 1 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675449867

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Bulb
Qty: 1
Wattage: 1
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675449867

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318391
Product Name LSF-21415 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details