Capital Lighting, Inc. LSF-21624 Lamps-Table Lamps 318378

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black/Polished Steel Weight: 11.4 Product Name: One Light Table Lamp UPC: 088675449027
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black/Polished Steel Weight: 11.4 Product Name: One Light Table Lamp UPC: 088675449027

Suppliers

Company
Product
Description
Supplier Links
LSF-21624 Lamps-Table Lamps - 318378 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21624 Lamps-Table Lamps
318378
LSF-21624 Lamps-Table Lamps 318378
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black/Polished Steel Weight: 11.4 Product Name: One Light Table Lamp UPC: 088675449027

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Black/Polished Steel
Weight: 11.4
Product Name: One Light Table Lamp
UPC: 088675449027

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318378
Product Name LSF-21624 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details