Capital Lighting, Inc. LSF-22018 Lamps-Table Lamps 318363

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Drak Bronze Product Name: One Light Table Lamp UPC: 088675453499
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Drak Bronze Product Name: One Light Table Lamp UPC: 088675453499

Suppliers

Company
Product
Description
Supplier Links
LSF-22018 Lamps-Table Lamps - 318363 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22018 Lamps-Table Lamps
318363
LSF-22018 Lamps-Table Lamps 318363
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Drak Bronze Product Name: One Light Table Lamp UPC: 088675453499

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Drak Bronze
Product Name: One Light Table Lamp
UPC: 088675453499

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318363
Product Name LSF-22018 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details