Capital Lighting, Inc. LSF-22071 Lamps-Table Lamps 318361

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454243
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454243

Suppliers

Company
Product
Description
Supplier Links
LSF-22071 Lamps-Table Lamps - 318361 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22071 Lamps-Table Lamps
318361
LSF-22071 Lamps-Table Lamps 318361
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Chrome Product Name: One Light Table Lamp UPC: 088675454243

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Chrome
Product Name: One Light Table Lamp
UPC: 088675454243

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318361
Product Name LSF-22071 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details