Capital Lighting, Inc. LSF-21633 Lamps-Table Lamps 318349

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Copper Bronze Weight: 17.8 Product Name: One Light Table Lamp UPC: 088675449751
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Copper Bronze Weight: 17.8 Product Name: One Light Table Lamp UPC: 088675449751

Suppliers

Company
Product
Description
Supplier Links
LSF-21633 Lamps-Table Lamps - 318349 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21633 Lamps-Table Lamps
318349
LSF-21633 Lamps-Table Lamps 318349
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.25 Bulb Type: CFL Qty: 1 Wattage: 42 Finish: Copper Bronze Weight: 17.8 Product Name: One Light Table Lamp UPC: 088675449751

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.25
Bulb
Type: CFL
Qty: 1
Wattage: 42
Finish: Copper Bronze
Weight: 17.8
Product Name: One Light Table Lamp
UPC: 088675449751

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318349
Product Name LSF-21633 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details