Capital Lighting, Inc. LSF-21835 Lamps-Table Lamps 318343

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Dark Brown/Brushed Antique Gold Product Name: One Light Table Lamp UPC: 088675450337
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Dark Brown/Brushed Antique Gold Product Name: One Light Table Lamp UPC: 088675450337

Suppliers

Company
Product
Description
Supplier Links
LSF-21835 Lamps-Table Lamps - 318343 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-21835 Lamps-Table Lamps
318343
LSF-21835 Lamps-Table Lamps 318343
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Dark Brown/Brushed Antique Gold Product Name: One Light Table Lamp UPC: 088675450337

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Dark Brown/Brushed Antique Gold
Product Name: One Light Table Lamp
UPC: 088675450337

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318343
Product Name LSF-21835 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details