Capital Lighting, Inc. LSF-80700C Lamps-Floor Lamps 318338

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 63.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Weight: 17.6 Product Name: Three Light Floor Lamp UPC: 088675449713
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 63.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Weight: 17.6 Product Name: Three Light Floor Lamp UPC: 088675449713

Suppliers

Company
Product
Description
Supplier Links
LSF-80700C Lamps-Floor Lamps - 318338 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-80700C Lamps-Floor Lamps
318338
LSF-80700C Lamps-Floor Lamps 318338
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 63.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Chrome Weight: 17.6 Product Name: Three Light Floor Lamp UPC: 088675449713

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 63.50
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Chrome
Weight: 17.6
Product Name: Three Light Floor Lamp
UPC: 088675449713

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318338
Product Name LSF-80700C Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details