Capital Lighting, Inc. LSF-22132 Lamps-Table Lamps 318334

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 25 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675455158 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 25 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675455158 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
LSF-22132 Lamps-Table Lamps - 318334 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-22132 Lamps-Table Lamps
318334
LSF-22132 Lamps-Table Lamps 318334
PRODUCT DETAILS / SPECS Bulb Type: CFL Wattage: 25 Finish: Dark Bronze Product Name: Table Lamp UPC: 088675455158 Category: Table Lamp

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Wattage: 25
Finish: Dark Bronze
Product Name: Table Lamp
UPC: 088675455158
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318334
Product Name LSF-22132 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details