Capital Lighting, Inc. LSF-80335PS Lamps-Floor Lamps 318332

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 53.50 Extension: 11.5 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675448990
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 53.50 Extension: 11.5 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675448990

Suppliers

Company
Product
Description
Supplier Links
LSF-80335PS Lamps-Floor Lamps - 318332 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-80335PS Lamps-Floor Lamps
318332
LSF-80335PS Lamps-Floor Lamps 318332
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 53.50 Extension: 11.5 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675448990

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 53.50
Extension: 11.5
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675448990

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318332
Product Name LSF-80335PS Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details