Capital Lighting, Inc. LSF-3212 Lamps-Table Lamps 318331

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675454632 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675454632 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LSF-3212 Lamps-Table Lamps - 318331 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-3212 Lamps-Table Lamps
318331
LSF-3212 Lamps-Table Lamps 318331
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.50 Bulb Type: CFL Qty: 2 Wattage: 11 Finish: Antique Bronze Product Name: Two Light Table Lamp UPC: 088675454632 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.50
Bulb
Type: CFL
Qty: 2
Wattage: 11
Finish: Antique Bronze
Product Name: Two Light Table Lamp
UPC: 088675454632
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318331
Product Name LSF-3212 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details