Capital Lighting, Inc. LSM-180BLK Lamps-Desk/Piano Lamps 318320

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Weight: 8 Product Name: One Light Magnifying Lamp UPC: 088675180012
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Weight: 8 Product Name: One Light Magnifying Lamp UPC: 088675180012

Suppliers

Company
Product
Description
Supplier Links
LSM-180BLK Lamps-Desk/Piano Lamps - 318320 - Capital Lighting, Inc.
Columbus, OH, USA
LSM-180BLK Lamps-Desk/Piano Lamps
318320
LSM-180BLK Lamps-Desk/Piano Lamps 318320
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 41.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Black Weight: 8 Product Name: One Light Magnifying Lamp UPC: 088675180012

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 41.50
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Black
Weight: 8
Product Name: One Light Magnifying Lamp
UPC: 088675180012

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318320
Product Name LSM-180BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details