Capital Lighting, Inc. LSF-81577 Lamps-Floor Lamps 318318

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Weight: 18 Product Name: One Light Floor Lamp UPC: 088675448891
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Weight: 18 Product Name: One Light Floor Lamp UPC: 088675448891

Suppliers

Company
Product
Description
Supplier Links
LSF-81577 Lamps-Floor Lamps - 318318 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81577 Lamps-Floor Lamps
318318
LSF-81577 Lamps-Floor Lamps 318318
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 60.50 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Black Weight: 18 Product Name: One Light Floor Lamp UPC: 088675448891

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 60.50
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Black
Weight: 18
Product Name: One Light Floor Lamp
UPC: 088675448891

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318318
Product Name LSF-81577 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details