Capital Lighting, Inc. LSF-81832 Lamps-Swing Arm-Floor 318306

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 19 Product Name: One Light Floor Lamp UPC: 088675450375
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 19 Product Name: One Light Floor Lamp UPC: 088675450375

Suppliers

Company
Product
Description
Supplier Links
LSF-81832 Lamps-Swing Arm-Floor - 318306 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81832 Lamps-Swing Arm-Floor
318306
LSF-81832 Lamps-Swing Arm-Floor 318306
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 19 Product Name: One Light Floor Lamp UPC: 088675450375

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Weight: 19
Product Name: One Light Floor Lamp
UPC: 088675450375

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318306
Product Name LSF-81832 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details