Capital Lighting, Inc. LSF-81833 Lamps-Floor Lamps 318303

Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 22 Product Name: One Light Floor Lamp UPC: 088675450399
Description
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 22 Product Name: One Light Floor Lamp UPC: 088675450399

Suppliers

Company
Product
Description
Supplier Links
LSF-81833 Lamps-Floor Lamps - 318303 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81833 Lamps-Floor Lamps
318303
LSF-81833 Lamps-Floor Lamps 318303
PRODUCT DETAILS / SPECS Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Dark Bronze Weight: 22 Product Name: One Light Floor Lamp UPC: 088675450399

PRODUCT DETAILS / SPECS
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Dark Bronze
Weight: 22
Product Name: One Light Floor Lamp
UPC: 088675450399

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318303
Product Name LSF-81833 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details