Capital Lighting, Inc. LSF-81942 Lamps-Floor Lamps 318300

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 68.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675453086
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 68.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675453086

Suppliers

Company
Product
Description
Supplier Links
LSF-81942 Lamps-Floor Lamps - 318300 - Capital Lighting, Inc.
Columbus, OH, USA
LSF-81942 Lamps-Floor Lamps
318300
LSF-81942 Lamps-Floor Lamps 318300
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 68.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Antique Brass Product Name: Three Light Floor Lamp UPC: 088675453086

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 68.50
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Antique Brass
Product Name: Three Light Floor Lamp
UPC: 088675453086

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 318300
Product Name LSF-81942 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details