Capital Lighting, Inc. CF7501PB Lamps-Swing Arm-Wall 315897

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Brass Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675495611 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Brass Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675495611 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
CF7501PB Lamps-Swing Arm-Wall - 315897 - Capital Lighting, Inc.
Columbus, OH, USA
CF7501PB Lamps-Swing Arm-Wall
315897
CF7501PB Lamps-Swing Arm-Wall 315897
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Extension: 25 Bulb Type: CFL Qty: 1 Wattage: 25 Finish: Polished Brass Weight: 3.8 Product Name: One Light Wall Sconce UPC: 088675495611 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Extension: 25
Bulb
Type: CFL
Qty: 1
Wattage: 25
Finish: Polished Brass
Weight: 3.8
Product Name: One Light Wall Sconce
UPC: 088675495611
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 315897
Product Name CF7501PB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details